onsemi Memory - EEPROM - CAT24C16YE-GT3 CAT24C16YE-GT3

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051085-CAT24C16YE-G T3 Packaging: Tape & Reel Mounting: SMD (SMT) Interface: I2C, Serial Access Time: 900 ns Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: TSSOP Max Frequency: 400 kHz Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051085-CAT24C16YE-G T3 Packaging: Tape & Reel Mounting: SMD (SMT) Interface: I2C, Serial Access Time: 900 ns Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: TSSOP Max Frequency: 400 kHz Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C16YE-GT3 - 1051085-CAT24C16YE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C16YE-GT3
1051085-CAT24C16YE-GT3
Memory - EEPROM - CAT24C16YE-GT3 1051085-CAT24C16YE-GT3
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051085-CAT24C16YE-G T3 Packaging: Tape & Reel Mounting: SMD (SMT) Interface: I2C, Serial Access Time: 900 ns Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: TSSOP Max Frequency: 400 kHz Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051085-CAT24C16YE-GT3
Packaging: Tape & Reel
Mounting: SMD (SMT)
Interface: I2C, Serial
Access Time: 900 ns
Density: 16 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: TSSOP
Max Frequency: 400 kHz
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
Automotive 1.8V 2.5V 3.3V Memory IC and Storage Component - 774-CAT24C16YE-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.8V 2.5V 3.3V Memory IC and Storage Component
774-CAT24C16YE-GT3
Automotive 1.8V 2.5V 3.3V Memory IC and Storage Component 774-CAT24C16YE-GT3
EEPROM Serial-I2C 16K-bit 2K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R Product overview: CAT24C16YE-GT3 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 2.5V, 3.3V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.8V, 2.5V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C16YE-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial-I2C 16K-bit 2K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R Product overview: CAT24C16YE-GT3 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V, 2.5V, 3.3V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 1.8V, 2.5V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C16YE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051085-CAT24C16YE-GT3 774-CAT24C16YE-GT3
Product Name Memory - EEPROM - CAT24C16YE-GT3 Automotive 1.8V 2.5V 3.3V Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 900 ns 900 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details