onsemi Memory CAT24C16VP2I-GT3

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C16VP2I-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
 - CAT24C16VP2I-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 2KX8, Serial, CMOS, PDSO8

EEPROM, 2KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-CAT24C16VP2I-GT3
Memory IC and Storage Component 774-CAT24C16VP2I-GT3
16KX1 I2C/2-WIRE SERIAL EEPROM, PDSO8, 2 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-229, TDFN-8 Product overview: CAT24C16VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C16VP2I-GT3 can be used for catalog matching and distributor lookup.

16KX1 I2C/2-WIRE SERIAL EEPROM, PDSO8, 2 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-229, TDFN-8 Product overview: CAT24C16VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C16VP2I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C16VP2I-GT3 - 202195-CAT24C16VP2I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C16VP2I-GT3
202195-CAT24C16VP2I-GT3
Memory - EEPROM - CAT24C16VP2I-GT3 202195-CAT24C16VP2I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 202195-CAT24C16VP2I- GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 202195-CAT24C16VP2I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8TDFN

IC EEPROM 16KBIT I2C 8TDFN

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 8TDFN

IC EEPROM 16KBIT I2C 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CAT24C16VP2I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24C16VP2I-GT3
Integrated Circuits (ICs) - Memory CAT24C16VP2I-GT3
IC EEPROM 16KBIT I2C 8TDFN

IC EEPROM 16KBIT I2C 8TDFN

Supplier's Site
Memory - CAT24C16VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - CAT24C16VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C16VP2I-GT3-ND CAT24C16VP2I-GT3 774-CAT24C16VP2I-GT3 202195-CAT24C16VP2I-GT3 CAT24C16VP2I-GT3 CAT24C16VP2I-GT3 CAT24C16VP2I-GT3 CAT24C16VP2I-GT3
Product Name Memory Memory IC and Storage Component Memory - EEPROM - CAT24C16VP2I-GT3 Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad SOLCC8 8-TDFN (2x3) 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7V 1.7 V ~ 5.5 V 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AT25320A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 32 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details