EEPROM Serial 16-Kb I2C, TSOT-23. 5 Lead, 3000-REEL Product overview: CAT24C16TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C16TDI-GT3 can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT I2C TSOT23-5
IC EEPROM 16KBIT I2C TSOT23-5
IC EEPROM 16KBIT I2C TSOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-CAT24C16TDI-GT3 | 488-CAT24C16TDI-GT3DKR-ND |
| Product Name | Memory IC and Storage Component | Memory |
| Memory Category | EEPROM | EEPROM |
| Access Time | 900 ns | |
| Data Retention | 100 years | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Density | 16 kbits |