onsemi Memory CAT24C164YI-GT3

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C164YI-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - CAT24C164YI-GT3 - 771160-CAT24C164YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C164YI-GT3
771160-CAT24C164YI-GT3
Memory - EEPROM - CAT24C164YI-GT3 771160-CAT24C164YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 771160-CAT24C164YI-G T3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900ns Family Name: CAT24C164 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): BR24G16FVT-3AGE2; S524AD0X50-RIB0; M24C16-FDW5TP/S; M24C16-FDW5P; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771160-CAT24C164YI-GT3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Family Name: CAT24C164
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): BR24G16FVT-3AGE2; S524AD0X50-RIB0; M24C16-FDW5TP/S; M24C16-FDW5P;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C164YI-GT3
16Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C164YI-GT3
16Kb Serial EEPROM, I2C, 400kHz, 1.8-5.5V, TSSOP8 Product overview: CAT24C164YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C164YI-GT3 can be used for catalog matching and distributor lookup.

16Kb Serial EEPROM, I2C, 400kHz, 1.8-5.5V, TSSOP8 Product overview: CAT24C164YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C164YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C164YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C164YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C164YI-GT3
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site
Memory - CAT24C164YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8TSSOP

IC EEPROM 16KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C164YI-GT3-ND 771160-CAT24C164YI-GT3 774-CAT24C164YI-GT3 CAT24C164YI-GT3 CAT24C164YI-GT3 CAT24C164YI-GT3
Product Name Memory Memory - EEPROM - CAT24C164YI-GT3 16Kb 400kHz 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP TSSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C02VP2GI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details