onsemi Memory CAT24C164LI-G

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C164LI-GOS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory - EEPROM - CAT24C164LI-G - 813197-CAT24C164LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C164LI-G
813197-CAT24C164LI-G
Memory - EEPROM - CAT24C164LI-G 813197-CAT24C164LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 813197-CAT24C164LI-G Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 900ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: CAT24C164

Manufacturer: ON Semiconductor
Win Source Part Number: 813197-CAT24C164LI-G
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: CAT24C164

Buy Now
Singapore, Singapore
16Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C164LI-G
16Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C164LI-G
16Kb Serial EEPROM, I2C, 400kHz, PDIP-8, 1.8-5.5V Product overview: CAT24C164LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C164LI-G can be used for catalog matching and distributor lookup.

16Kb Serial EEPROM, I2C, 400kHz, PDIP-8, 1.8-5.5V Product overview: CAT24C164LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C164LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CAT24C164LI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 2KX8, Serial, CMOS, PDIP8

EEPROM, 2KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C164LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C164LI-G
Integrated Circuits (ICs) - Memory - Memory CAT24C164LI-G
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site
Memory IC - 32119052 - Radwell International
Willingboro, NJ, United States
Memory IC
32119052
Memory IC 32119052
DISCONTINUED BY MANUFACTURER, EEPROM, 2KX8, SERIAL, CMOS, IND TEMP, PDIP8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, EEPROM, 2KX8, SERIAL, CMOS, IND TEMP, PDIP8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC EEPROM 16KBIT I2C 400KHZ 8DIP

IC EEPROM 16KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi - 06R0541 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi
06R0541
Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi 06R0541
SERIAL EEPROM, 16KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT24C164LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C164LI-GOS-ND 813197-CAT24C164LI-G 774-CAT24C164LI-G CAT24C164LI-G CAT24C164LI-G 32119052 CAT24C164LI-G 06R0541 CAT24C164LI-G
Product Name Memory Memory - EEPROM - CAT24C164LI-G 16Kb 400kHz 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory IC Memory Serial Eeprom, 16Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; PDIP8 DIP; 8-DIP (0.300", 7.62mm) DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 Through Hole 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 457780-5790 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24C64A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 64 kbits
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details