onsemi Memory CAT24C128YI-GT3

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C128YI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C128YI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C128YI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - CAT24C128YI-GT3 - 012629-CAT24C128YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C128YI-GT3
012629-CAT24C128YI-GT3
Memory - EEPROM - CAT24C128YI-GT3 012629-CAT24C128YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012629-CAT24C128YI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012629-CAT24C128YI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CAT24C128YI-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM Serial 128-Kb I2C

EEPROM Serial 128-Kb I2C

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-CAT24C128YI-GT3
Memory IC and Storage Component 774-CAT24C128YI-GT3
EEPROM Serial 128-Kb I2C, TSSOP8, 4.4x3, 3000-REEL Product overview: CAT24C128YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128YI-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 128-Kb I2C, TSSOP8, 4.4x3, 3000-REEL Product overview: CAT24C128YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 128Kbit, 100Khz, I2C, Tssop-8; Memory Size Onsemi - 92Y5264 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, 100Khz, I2C, Tssop-8; Memory Size Onsemi
92Y5264
Eeprom, 128Kbit, 100Khz, I2C, Tssop-8; Memory Size Onsemi 92Y5264
EEPROM, 128KBIT, 100KHZ, I2C, TSSOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

EEPROM, 128KBIT, 100KHZ, I2C, TSSOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - CAT24C128YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-TSSOP

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C128YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C128YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C128YI-GT3
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C128YI-GT3OSCT-ND 012629-CAT24C128YI-GT3 CAT24C128YI-GT3 774-CAT24C128YI-GT3 92Y5264 CAT24C128YI-GT3 CAT24C128YI-GT3 CAT24C128YI-GT3 CAT24C128YI-GT3
Product Name Memory Memory - EEPROM - CAT24C128YI-GT3 Memory IC and Storage Component Eeprom, 128Kbit, 100Khz, I2C, Tssop-8; Memory Size Onsemi Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SOP; SSOP; TSSOP; TSSOP8, 4.4x3 TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 400 ns 900 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S21DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers