onsemi Memory CAT24C128WIGT3JN

Description
IC EEPROM 128KBIT I2C 8SOIC
Request a Quote Datasheet
Description
IC EEPROM 128KBIT I2C 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-CAT24C128WIGT3JNCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 128KBIT I2C 8SOIC

IC EEPROM 128KBIT I2C 8SOIC

Buy Now Datasheet
Memory - 488-CAT24C128WIGT3JNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - 488-CAT24C128WIGT3JNDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 128KBIT I2C 8SOIC

IC EEPROM 128KBIT I2C 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1115021-CAT24C128WIGT3JN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1115021-CAT24C128WIGT3JN
Integrated Circuits (ICs) - Memory 1115021-CAT24C128WIGT3JN
Win Source Part Number: 1115021-CAT24C128WIG T3JN Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 400 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: onsemi Other Names: 2156-CAT24C128WIGT3J N-OS,ONSONSCAT24C128 WIGT3JN Base Product Number: CAT24C128

Win Source Part Number: 1115021-CAT24C128WIGT3JN
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 400 ns
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: 2156-CAT24C128WIGT3JN-OS,ONSONSCAT24C128WIGT3JN
Base Product Number: CAT24C128

Buy Now
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-CAT24C128WIGT3JN
1MHZ Memory IC and Storage Component 774-CAT24C128WIGT3JN
IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: CAT24C128WIGT3JN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128WIGT3JN can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: CAT24C128WIGT3JN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128WIGT3JN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT24C128WIGT3JN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CAT24C128WIGT3JN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C128WIGT3JN
Integrated Circuits (ICs) - Memory - Memory CAT24C128WIGT3JN
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-CAT24C128WIGT3JNCT-ND 1115021-CAT24C128WIGT3JN 774-CAT24C128WIGT3JN CAT24C128WIGT3JN CAT24C128WIGT3JN CAT24C128WIGT3JN
Product Name Memory Integrated Circuits (ICs) - Memory 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount
Access Time 400 ns 900 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - EEPROM - ACE1202EM8 - 859243-ACE1202EM8 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers