onsemi Memory - EEPROM - CAT24C128WI-GT3 CAT24C128WI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005517-CAT24C128WI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Family Name: CAT24C128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): R1EX24128BSAS0I#U0; IS24C128B-2WI; AT24C128BN-SH-B/T; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005517-CAT24C128WI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Family Name: CAT24C128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): R1EX24128BSAS0I#U0; IS24C128B-2WI; AT24C128BN-SH-B/T; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C128WI-GT3 - 005517-CAT24C128WI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C128WI-GT3
005517-CAT24C128WI-GT3
Memory - EEPROM - CAT24C128WI-GT3 005517-CAT24C128WI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 005517-CAT24C128WI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Family Name: CAT24C128 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): R1EX24128BSAS0I#U0; IS24C128B-2WI; AT24C128BN-SH-B/T; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005517-CAT24C128WI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 400ns
Family Name: CAT24C128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): R1EX24128BSAS0I#U0; IS24C128B-2WI; AT24C128BN-SH-B/T;
Introduction Date: September 28, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - CAT24C128WI-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM Serial 128-Kb I2C

EEPROM Serial 128-Kb I2C

Supplier's Site Datasheet
EEPROM - 7737658 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7737658
EEPROM 7737658
EEPROM Serial-I2C 128K 16Kx8 1.8-5V SO8

EEPROM Serial-I2C 128K 16Kx8 1.8-5V SO8

Supplier's Site
EEPROM - 7737658P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7737658P
EEPROM 7737658P
EEPROM Serial-I2C 128K 16Kx8 1.8-5V SO8

EEPROM Serial-I2C 128K 16Kx8 1.8-5V SO8

Supplier's Site
EEPROM - 1632371 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1632371
EEPROM 1632371
EEPROM Serial-I2C 128K 16Kx8 1.8-5V SO8

EEPROM Serial-I2C 128K 16Kx8 1.8-5V SO8

Supplier's Site
Singapore, Singapore
128Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-CAT24C128WI-GT3
128Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-CAT24C128WI-GT3
128Kb EEPROM, I2C Serial, SOIC 8, 400kHz, 1.8-5.5V Product overview: CAT24C128WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128WI-GT3 can be used for catalog matching and distributor lookup.

128Kb EEPROM, I2C Serial, SOIC 8, 400kHz, 1.8-5.5V Product overview: CAT24C128WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128WI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C128WI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C128WI-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C128WI-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C128WI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C128WI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C128WI-GT3
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi - 08R5409 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi
08R5409
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi 08R5409
SERIAL EEPROM, 128KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi - 06R0530 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi
06R0530
Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi 06R0530
SERIAL EEPROM, 128KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - CAT24C128WI-GT3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
CAT24C128WI-GT3
Memory >> EEPROM CAT24C128WI-GT3
128Kbit I2C SOIC-8 EEPROM ROHS

128Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT24C128WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005517-CAT24C128WI-GT3 CAT24C128WI-GT3 7737658 7737658P 774-CAT24C128WI-GT3 CAT24C128WI-GT3TR-ND CAT24C128WI-GT3 08R5409 CAT24C128WI-GT3 CAT24C128WI-GT3 CAT24C128WI-GT3 CAT24C128WI-GT3
Product Name Memory - EEPROM - CAT24C128WI-GT3 EEPROM EEPROM 128Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 128Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi Memory >> EEPROM Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 400 ns 3500 ns 400 ns 400 ns 400 ns 400 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; SOIC 8, 150 mils SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8 V ~ 5.5 V 5.5 v, 1.8 v -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V~5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details