onsemi Memory - EEPROM - CAT24C128HU4IGT3 CAT24C128HU4IGT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012628-CAT24C128HU4I GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012628-CAT24C128HU4I GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C128HU4IGT3 - 012628-CAT24C128HU4IGT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C128HU4IGT3
012628-CAT24C128HU4IGT3
Memory - EEPROM - CAT24C128HU4IGT3 012628-CAT24C128HU4IGT3
Manufacturer: ON Semiconductor Win Source Part Number: 012628-CAT24C128HU4I GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012628-CAT24C128HU4IGT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
128Kb 400kHz 5.5V Memory IC and Storage Component - 774-CAT24C128HU4IGT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C128HU4IGT3
128Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C128HU4IGT3
128Kb EEPROM, I2C Serial, 400kHz, UDFN8, 1.8-5.5V Product overview: CAT24C128HU4IGT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128HU4IGT3 can be used for catalog matching and distributor lookup.

128Kb EEPROM, I2C Serial, 400kHz, UDFN8, 1.8-5.5V Product overview: CAT24C128HU4IGT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128HU4IGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C128HU4IGT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT24C128HU4IGT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT24C128HU4IGT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C128HU4IGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C128HU4IGT3
Integrated Circuits (ICs) - Memory - Memory CAT24C128HU4IGT3
IC EEPROM 128KBIT I2C 1MHZ 8UDFN

IC EEPROM 128KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8UDFN

IC EEPROM 128KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - CAT24C128HU4IGT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-UDFN-EP (2x3)

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-UDFN-EP (2x3)

Buy Now Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8UDFN

IC EEPROM 128KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Eeprom, 128Kbit, 1Mhz, I2C, Udfn-8; Memory Size Onsemi - 14AC3450 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, 1Mhz, I2C, Udfn-8; Memory Size Onsemi
14AC3450
Eeprom, 128Kbit, 1Mhz, I2C, Udfn-8; Memory Size Onsemi 14AC3450
EEPROM, 128KBIT, 1MHZ, I2C, UDFN-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 128KBIT, 1MHZ, I2C, UDFN-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012628-CAT24C128HU4IGT3 774-CAT24C128HU4IGT3 CAT24C128HU4IGT3OSDKR-ND CAT24C128HU4IGT3 CAT24C128HU4IGT3 CAT24C128HU4IGT3 CAT24C128HU4IGT3 14AC3450
Product Name Memory - EEPROM - CAT24C128HU4IGT3 128Kb 400kHz 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, 128Kbit, 1Mhz, I2C, Udfn-8; Memory Size Onsemi
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN-EP (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01AI/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 28076665 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers