onsemi 1MHZ Memory IC and Storage Component CAT24C128HU3IGT3

Description
IC EEPROM 128KBIT I2C 1MHZ 8UDFN Product overview: CAT24C128HU3IGT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128HU3IGT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 128KBIT I2C 1MHZ 8UDFN Product overview: CAT24C128HU3IGT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128HU3IGT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHZ Memory IC and Storage Component - 774-CAT24C128HU3IGT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-CAT24C128HU3IGT3
1MHZ Memory IC and Storage Component 774-CAT24C128HU3IGT3
IC EEPROM 128KBIT I2C 1MHZ 8UDFN Product overview: CAT24C128HU3IGT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128HU3IGT3 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8UDFN Product overview: CAT24C128HU3IGT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C128HU3IGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C128HU3IGT3 - 1027647-CAT24C128HU3IGT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C128HU3IGT3
1027647-CAT24C128HU3IGT3
Memory - EEPROM - CAT24C128HU3IGT3 1027647-CAT24C128HU3IGT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027647-CAT24C128HU3 IGT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027647-CAT24C128HU3IGT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT24C128HU3IGT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-UDFN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - CAT24C128HU3IGT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-UDFN (2x3)

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - CAT24C128HU3IGT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-UDFN (2x3)

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-UDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT24C128HU3IGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24C128HU3IGT3
Integrated Circuits (ICs) - Memory CAT24C128HU3IGT3
IC EEPROM 128KBIT I2C 1MHZ 8UDFN

IC EEPROM 128KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8UDFN

IC EEPROM 128KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C128HU3IGT3 1027647-CAT24C128HU3IGT3 CAT24C128HU3IGT3-ND CAT24C128HU3IGT3 CAT24C128HU3IGT3 CAT24C128HU3IGT3
Product Name 1MHZ Memory IC and Storage Component Memory - EEPROM - CAT24C128HU3IGT3 Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - AT34C02C-TH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details