onsemi 8Kb 400kHz 5.5V Memory IC and Storage Component CAT24C08YI-GT3

Description
EEPROM Serial 8-Kb I2C
Request a Quote Datasheet
Description
EEPROM Serial 8-Kb I2C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT24C08YI-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM Serial 8-Kb I2C

EEPROM Serial 8-Kb I2C

Supplier's Site Datasheet
Singapore, Singapore
8Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C08YI-GT3
8Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C08YI-GT3
8Kb EEPROM, I2C Serial, 400kHz, 5.5V, TSSOP8 Product overview: CAT24C08YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08YI-GT3 can be used for catalog matching and distributor lookup.

8Kb EEPROM, I2C Serial, 400kHz, 5.5V, TSSOP8 Product overview: CAT24C08YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C08YI-GT3 - 133128-CAT24C08YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C08YI-GT3
133128-CAT24C08YI-GT3
Memory - EEPROM - CAT24C08YI-GT3 133128-CAT24C08YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 133128-CAT24C08YI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 133128-CAT24C08YI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT24C08YI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C08YI-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C08YI-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
EEPROM - 1869723 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869723
EEPROM 1869723
ON Semiconductor, CAT24C08YI-GT3

ON Semiconductor, CAT24C08YI-GT3

Supplier's Site
EEPROM - 1869024 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869024
EEPROM 1869024
ON Semiconductor, CAT24C08YI-GT3

ON Semiconductor, CAT24C08YI-GT3

Supplier's Site
EEPROM - 1869723P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869723P
EEPROM 1869723P
ON Semiconductor, CAT24C08YI-GT3

ON Semiconductor, CAT24C08YI-GT3

Supplier's Site
Memory - CAT24C08YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C08YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C08YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C08YI-GT3
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site
Eeprom, 8Kbit, 100Khz, I2C, Tssop-8; Memory Size Onsemi - 92Y5263 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, 100Khz, I2C, Tssop-8; Memory Size Onsemi
92Y5263
Eeprom, 8Kbit, 100Khz, I2C, Tssop-8; Memory Size Onsemi 92Y5263
EEPROM, 8KBIT, 100KHZ, I2C, TSSOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 8KBIT, 100KHZ, I2C, TSSOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C08YI-GT3 774-CAT24C08YI-GT3 133128-CAT24C08YI-GT3 CAT24C08YI-GT3TR-ND 1869723 1869723P CAT24C08YI-GT3 CAT24C08YI-GT3 CAT24C08YI-GT3 92Y5263 CAT24C08YI-GT3
Product Name 8Kb 400kHz 5.5V Memory IC and Storage Component Memory - EEPROM - CAT24C08YI-GT3 Memory EEPROM EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, 100Khz, I2C, Tssop-8; Memory Size Onsemi Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Package Type SOP; SSOP; TSSOP; TSSOP8, 4.4x3 SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP TSSOP 8-TSSOP (0.173", 4.40mm Width)
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details