onsemi 8Kb 400kHz 5.5V Memory IC and Storage Component CAT24C08YI-G

Description
8Kb I2C EEPROM, 400kHz, 5.5V, TSSOP8, SM Product overview: CAT24C08YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08YI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8Kb I2C EEPROM, 400kHz, 5.5V, TSSOP8, SM Product overview: CAT24C08YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08YI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C08YI-G
8Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C08YI-G
8Kb I2C EEPROM, 400kHz, 5.5V, TSSOP8, SM Product overview: CAT24C08YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08YI-G can be used for catalog matching and distributor lookup.

8Kb I2C EEPROM, 400kHz, 5.5V, TSSOP8, SM Product overview: CAT24C08YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08YI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CAT24C08YI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 1KX8, Serial, CMOS, PDSO8

EEPROM, 1KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381735-CAT24C08YI-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381735-CAT24C08YI-G
Integrated Circuits (ICs) - Memory - Memory 1381735-CAT24C08YI-G
Win Source Part Number: 1381735-CAT24C08YI-G Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 100 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kbit Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I²C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: ON Semiconductor Base Product Number: CAT24C08 Memory Organization: 1K x 8 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381735-CAT24C08YI-G
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 100 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kbit
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I²C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: ON Semiconductor
Base Product Number: CAT24C08
Memory Organization: 1K x 8
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Memory - 488-CAT24C08YI-G-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Buy Now Datasheet
IC EEPROM 8K I2C 400KHZ 8TSSOP - 598-CAT24C08YI-G - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 8K I2C 400KHZ 8TSSOP
598-CAT24C08YI-G
IC EEPROM 8K I2C 400KHZ 8TSSOP 598-CAT24C08YI-G
IC EEPROM 8K I2C 400KHZ 8TSSOP

IC EEPROM 8K I2C 400KHZ 8TSSOP

Supplier's Site
Memory - CAT24C08YI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 8K I2C 400KHZ 8TSSOP

IC EEPROM 8K I2C 400KHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C08YI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C08YI-G
Integrated Circuits (ICs) - Memory - Memory CAT24C08YI-G
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C08YI-G CAT24C08YI-G 1381735-CAT24C08YI-G 488-CAT24C08YI-G-ND 598-CAT24C08YI-G CAT24C08YI-G CAT24C08YI-G CAT24C08YI-G
Product Name 8Kb 400kHz 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 8K I2C 400KHZ 8TSSOP Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 64 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 28152175B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details