onsemi Memory CAT24C08YGI-T3

Description
8-KBit I2C Serial EEPROM
Request a Quote
Description
8-KBit I2C Serial EEPROM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT24C08YGI-T3 is an 8-Kbit CMOS Serial EEPROM device that operates on the I²C protocol, supporting both Standard (100 kHz) and Fast (400 kHz) modes. It features a 16-byte page write buffer, allowing for efficient data writing in contiguous blocks. The device is designed to function within a supply voltage range of 1.7 V to 5.5 V and is suitable for industrial applications with an extended temperature range of -40°C to +125°C. This EEPROM offers hardware write protection for the entire memory, ensuring data integrity. It boasts a high endurance of over 1,000,000 program/erase cycles and a data retention capability of up to 100 years. The CAT24C08YGI-T3 is available in multiple package types, including TSSOP-8, and is compliant with RoHS standards, being lead-free and halogen-free. Its low power consumption and robust design make it a suitable choice for various embedded applications requiring reliable non-volatile memory.

Datasheet Summary
Powered by GS/AI

The CAT24C08YGI-T3 is an 8-Kbit CMOS Serial EEPROM device that operates on the I²C protocol, supporting both Standard (100 kHz) and Fast (400 kHz) modes. It features a 16-byte page write buffer, allowing for efficient data writing in contiguous blocks. The device is designed to function within a supply voltage range of 1.7 V to 5.5 V and is suitable for industrial applications with an extended temperature range of -40°C to +125°C. This EEPROM offers hardware write protection for the entire memory, ensuring data integrity. It boasts a high endurance of over 1,000,000 program/erase cycles and a data retention capability of up to 100 years. The CAT24C08YGI-T3 is available in multiple package types, including TSSOP-8, and is compliant with RoHS standards, being lead-free and halogen-free. Its low power consumption and robust design make it a suitable choice for various embedded applications requiring reliable non-volatile memory.

Suppliers

Company
Product
Description
Supplier Links
 - CAT24C08YGI-T3 - Rochester Electronics
Newburyport, MA, United States
8-KBit I2C Serial EEPROM

8-KBit I2C Serial EEPROM

Supplier's Site Datasheet
Memory - CAT24C08YGI-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C08YGI-T3 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C08YGI-T3
Integrated Circuits (ICs) - Memory - Memory CAT24C08YGI-T3
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CAT24C08YGI-T3 CAT24C08YGI-T3 CAT24C08YGI-T3
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details