Win Source Part Number: 1378113-CAT24C08WI-G
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: CAT24C08
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 8Kbit
Memory Organization: 1K x 8
Memory Interface: I²C
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Access Time: 900 ns
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 8K I2C 400KHZ 8SOIC Product overview: CAT24C08WI-GT3JN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08WI-GT3JN
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1378113-CAT24C08WI-GT3JN | CAT24C08WI-GT3JN-ND | 774-CAT24C08WI-GT3JN | CAT24C08WI-GT3JN | CAT24C08WI-GT3JN | CAT24C08WI-GT3JN |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | 400KHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Cycle Time | 5.00E6 ns | 900 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |