onsemi Memory CAT24C08WI-GT3

Description
EEPROM Serial 8-Kb I2C
Request a Quote Datasheet
Description
EEPROM Serial 8-Kb I2C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT24C08WI-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM Serial 8-Kb I2C

EEPROM Serial 8-Kb I2C

Supplier's Site Datasheet
Memory - CAT24C08WI-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C08WI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C08WI-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
EEPROM - 7814752P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814752P
EEPROM 7814752P
EEPROM Serial-I2C 8K 1Kx8 1.8V/5V SOIC8

EEPROM Serial-I2C 8K 1Kx8 1.8V/5V SOIC8

Supplier's Site
EEPROM - 7814752 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814752
EEPROM 7814752
EEPROM Serial-I2C 8K 1Kx8 1.8V/5V SOIC8

EEPROM Serial-I2C 8K 1Kx8 1.8V/5V SOIC8

Supplier's Site
EEPROM - 1630874 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1630874
EEPROM 1630874
EEPROM Serial-I2C 8K 1Kx8 1.8V/5V SOIC8

EEPROM Serial-I2C 8K 1Kx8 1.8V/5V SOIC8

Supplier's Site
Singapore, Singapore
SOIC Memory IC and Storage Component
774-CAT24C08WI-GT3
SOIC Memory IC and Storage Component 774-CAT24C08WI-GT3
EEPROM Serial 8-Kb I2C, SOIC 8, 150 mils, 3000-REEL Product overview: CAT24C08WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08WI-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 8-Kb I2C, SOIC 8, 150 mils, 3000-REEL Product overview: CAT24C08WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08WI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C08WI-GT3 - 012627-CAT24C08WI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C08WI-GT3
012627-CAT24C08WI-GT3
Memory - EEPROM - CAT24C08WI-GT3 012627-CAT24C08WI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012627-CAT24C08WI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012627-CAT24C08WI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Memory >> EEPROM - CAT24C08WI-GT3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
CAT24C08WI-GT3
Memory >> EEPROM CAT24C08WI-GT3
8Kbit I2C SOIC-8 EEPROM ROHS

8Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi - 08R5408 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi
08R5408
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi 08R5408
SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 8Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi - 70AH6169 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi
70AH6169
Eeprom, 8Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi 70AH6169
EEPROM, 8KBIT, 100KHZ, I2C, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 8KBIT, 100KHZ, I2C, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT24C08WI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C08WI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C08WI-GT3
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R - 598-CAT24C08WI-GT3 - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R
598-CAT24C08WI-GT3
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R 598-CAT24C08WI-GT3
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R

EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R

Supplier's Site
Memory - CAT24C08WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C08WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C08WI-GT3 CAT24C08WI-GT3CT-ND 7814752P 7814752 774-CAT24C08WI-GT3 012627-CAT24C08WI-GT3 CAT24C08WI-GT3 CAT24C08WI-GT3 08R5408 CAT24C08WI-GT3 598-CAT24C08WI-GT3 CAT24C08WI-GT3 CAT24C08WI-GT3
Product Name Memory EEPROM EEPROM SOIC Memory IC and Storage Component Memory - EEPROM - CAT24C08WI-GT3 Memory Memory >> EEPROM Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi Integrated Circuits (ICs) - Memory - Memory EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Package Type SOIC; SOIC 8, 150 mils SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V 5.5 v, 1.7 v -3.3V; 1.7 1.7 V ~ 5.5 V 1.7V ~ 5.5V 1.7V~5.5V -40degC ~ 85degC (TA) -3.3V; 3V; 5V; 3.3V 1.7V ~ 5.5V
Density 64 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 64 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C17A-15I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details