onsemi Memory Interface Type Onsemi CAT24C08WI-GT3.

Description
Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Description
Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Interface Type Onsemi - 25AC6535 - Newark, An Avnet Company
Chicago, IL, United States
Memory Interface Type Onsemi
25AC6535
Memory Interface Type Onsemi 25AC6535
Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 25AC6535
Product Name Memory Interface Type Onsemi
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details
Memory - 2603572 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details