8-Kb I2C Serial EEPROM Memory, SOIC 8, 150 mils, 100-TUBE Product overview: CAT24C08WI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08WI-G can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 131099-CAT24C08WI-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
EEPROM, 1KX8, Serial, CMOS, PDSO8
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC
SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24C08WI-G | CAT24C08WI-G-ND | 131099-CAT24C08WI-G | CAT24C08WI-G | CAT24C08WI-G | 06R0521 | CAT24C08WI-G | CAT24C08WI-G |
| Product Name | SOIC Memory IC and Storage Component | Memory | Memory - EEPROM - CAT24C08WI-G | Memory | Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |