onsemi Memory - EEPROM - CAT24C08VP2I-GT3 CAT24C08VP2I-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027646-CAT24C08VP2I -GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027646-CAT24C08VP2I -GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C08VP2I-GT3 - 1027646-CAT24C08VP2I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C08VP2I-GT3
1027646-CAT24C08VP2I-GT3
Memory - EEPROM - CAT24C08VP2I-GT3 1027646-CAT24C08VP2I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027646-CAT24C08VP2I -GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1027646-CAT24C08VP2I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
8Kb 400kHz 5V Memory IC and Storage Component
774-CAT24C08VP2I-GT3
8Kb 400kHz 5V Memory IC and Storage Component 774-CAT24C08VP2I-GT3
8Kb I2C EEPROM, 400kHz, 5V, 900ns Access, TDFN-8 Product overview: CAT24C08VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08VP2I-GT3 can be used for catalog matching and distributor lookup.

8Kb I2C EEPROM, 400kHz, 5V, 900ns Access, TDFN-8 Product overview: CAT24C08VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08VP2I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C08VP2I-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
 - CAT24C08VP2I-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 1KX8, Serial, CMOS, PDSO8

EEPROM, 1KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
 - CAT24C08VP2I-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 1KX8, Serial, CMOS, PDSO8

EEPROM, 1KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CAT24C08VP2I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24C08VP2I-GT3
Integrated Circuits (ICs) - Memory CAT24C08VP2I-GT3
IC EEPROM 8KBIT I2C 400KHZ 8TDFN

IC EEPROM 8KBIT I2C 400KHZ 8TDFN

Supplier's Site
IC EEPROM 8KBIT I2C 400KHZ 8TDFN

IC EEPROM 8KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet
Memory - CAT24C08VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - CAT24C08VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1027646-CAT24C08VP2I-GT3 774-CAT24C08VP2I-GT3 CAT24C08VP2I-GT3-ND CAT24C08VP2I-GT3 CAT24C08VP2I-GT3 CAT24C08VP2I-GT3 CAT24C08VP2I-GT3
Product Name Memory - EEPROM - CAT24C08VP2I-GT3 8Kb 400kHz 5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-TDFN (2x3) 8-WFDFN Exposed Pad SOLCC8 8-WFDFN Exposed Pad
Supply Voltage 1.7 V ~ 5.5 V 1.7V 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24C512C-SSHMGT-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 512 kbits
View Details