onsemi Memory CAT24C08HU4I-GT3

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C08HU4I-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT24C08HU4I-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT24C08HU4I-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - EEPROM - CAT24C08HU4I-GT3 - 101803-CAT24C08HU4I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C08HU4I-GT3
101803-CAT24C08HU4I-GT3
Memory - EEPROM - CAT24C08HU4I-GT3 101803-CAT24C08HU4I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 101803-CAT24C08HU4I- GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 101803-CAT24C08HU4I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now Datasheet
8Kb 400kHz 5.5V Memory IC and Storage Component - 774-CAT24C08HU4I-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C08HU4I-GT3
8Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C08HU4I-GT3
8Kb EEPROM, I2C, 400kHz, UDFN8, 1.7-5.5V, 85C Product overview: CAT24C08HU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08HU4I-GT3 can be used for catalog matching and distributor lookup.

8Kb EEPROM, I2C, 400kHz, UDFN8, 1.7-5.5V, 85C Product overview: CAT24C08HU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08HU4I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8UDFN

IC EEPROM 8KBIT I2C 400KHZ 8UDFN

Supplier's Site Datasheet
Memory - CAT24C08HU4I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UDFN-EP (2x3)

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C08HU4I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C08HU4I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C08HU4I-GT3
IC EEPROM 8KBIT I2C 400KHZ 8UDFN

IC EEPROM 8KBIT I2C 400KHZ 8UDFN

Supplier's Site
IC EEPROM 8KBIT I2C 400KHZ 8UDFN

IC EEPROM 8KBIT I2C 400KHZ 8UDFN

Supplier's Site Datasheet
Eeprom, 8Kbit, 400Khz, I2C, Ufdfn-8; Memory Size Onsemi - 30AC9449 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, 400Khz, I2C, Ufdfn-8; Memory Size Onsemi
30AC9449
Eeprom, 8Kbit, 400Khz, I2C, Ufdfn-8; Memory Size Onsemi 30AC9449
EEPROM, 8KBIT, 400KHZ, I2C, UFDFN-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 8KBIT, 400KHZ, I2C, UFDFN-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C08HU4I-GT3OSDKR-ND 101803-CAT24C08HU4I-GT3 774-CAT24C08HU4I-GT3 CAT24C08HU4I-GT3 CAT24C08HU4I-GT3 CAT24C08HU4I-GT3 CAT24C08HU4I-GT3 30AC9449
Product Name Memory Memory - EEPROM - CAT24C08HU4I-GT3 8Kb 400kHz 5.5V Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 8Kbit, 400Khz, I2C, Ufdfn-8; Memory Size Onsemi
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UDFN-EP (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UFDFN
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 5962-8961415QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 1000 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details