onsemi Memory - EEPROM - CAT24C08C5ATR CAT24C08C5ATR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914699-CAT24C08C5ATR Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 5-WLCSP Package: 5-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: CAT24C08 Categories: Integrated Circuits (ICs) Case / Package: 5-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914699-CAT24C08C5ATR Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 5-WLCSP Package: 5-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: CAT24C08 Categories: Integrated Circuits (ICs) Case / Package: 5-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C08C5ATR - 914699-CAT24C08C5ATR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C08C5ATR
914699-CAT24C08C5ATR
Memory - EEPROM - CAT24C08C5ATR 914699-CAT24C08C5ATR
Manufacturer: ON Semiconductor Win Source Part Number: 914699-CAT24C08C5ATR Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 5-WLCSP Package: 5-XFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: CAT24C08 Categories: Integrated Circuits (ICs) Case / Package: 5-WLCSP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 914699-CAT24C08C5ATR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 5-WLCSP
Package: 5-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAT24C08
Categories: Integrated Circuits (ICs)
Case / Package: 5-WLCSP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 488-CAT24C08C5ATR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 5-WLCSP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 5-WLCSP

Buy Now Datasheet
Memory - 488-CAT24C08C5ATRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 5WLCSP

IC EEPROM 8KBIT I2C 5WLCSP

Buy Now Datasheet
Memory - 488-CAT24C08C5ATRCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT I2C 5WLCSP

IC EEPROM 8KBIT I2C 5WLCSP

Buy Now Datasheet
Memory IC and Storage Component - 774-CAT24C08C5ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT24C08C5ATR
Memory IC and Storage Component 774-CAT24C08C5ATR
EEPROM Serial 8-Kb I2C, WLCSP5, 0.86x0.84, 5000-DSFTP Product overview: CAT24C08C5ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08C5ATR can be used for catalog matching and distributor lookup.

EEPROM Serial 8-Kb I2C, WLCSP5, 0.86x0.84, 5000-DSFTP Product overview: CAT24C08C5ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08C5ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CAT24C08C5ATR - Rochester Electronics
Newburyport, MA, United States
EEPROM Serial 8-Kb I2C

EEPROM Serial 8-Kb I2C

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C08C5ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C08C5ATR
Integrated Circuits (ICs) - Memory - Memory CAT24C08C5ATR
IC EEPROM 8KBIT I2C 5WLCSP

IC EEPROM 8KBIT I2C 5WLCSP

Supplier's Site
IC EEPROM 8K I2C 400KHZ 5WLCSP - 598-CAT24C08C5ATR - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 8K I2C 400KHZ 5WLCSP
598-CAT24C08C5ATR
IC EEPROM 8K I2C 400KHZ 5WLCSP 598-CAT24C08C5ATR
IC EEPROM 8K I2C 400KHZ 5WLCSP

IC EEPROM 8K I2C 400KHZ 5WLCSP

Supplier's Site
IC EEPROM 8KBIT I2C 5WLCSP

IC EEPROM 8KBIT I2C 5WLCSP

Supplier's Site Datasheet
Memory - CAT24C08C5ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 5-WLCSP (0.86x0.84)

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 5-WLCSP (0.86x0.84)

Buy Now Datasheet
Memory - CAT24C08C5ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 914699-CAT24C08C5ATR 488-CAT24C08C5ATR-ND 774-CAT24C08C5ATR CAT24C08C5ATR CAT24C08C5ATR 598-CAT24C08C5ATR CAT24C08C5ATR CAT24C08C5ATR CAT24C08C5ATR
Product Name Memory - EEPROM - CAT24C08C5ATR Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory IC EEPROM 8K I2C 400KHZ 5WLCSP Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 5-WLCSP 5-XFBGA, WLCSP CSP; WLCSP5, 0.86x0.84 5-XFBGA, WLCSP BGA; 5-XFBGA, WLCSP
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount -3.3V; 3V; 3.3V 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C08YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details