EEPROM Serial 8-Kb I2C, WLCSP4, 0.84x0.86, 5000-DSFTP Product overview: CAT24C08C4ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C08C4ATR can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1158901-CAT24C08C4AT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-XFBGA, WLCSP
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Family Name: CAT24C08
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 4-WLCSP
Alternative Parts (Cross-Reference): M24C08-FCT6G/T; M24C08-FCT6P/T; M24C08-FCT6TG/T;
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
EEPROM Serial 8-Kb I2C
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 4-WLCSP (0.84x0.86)
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 4-WLCSP (0.84x0.86)
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 4-WLCSP (0.84x0.86)
IC EEPROM 8KBIT I2C 4WLCSP
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 4-WLCSP (0.84x0.86)
EEPROM, 8KBIT, 400KHZ, I2C, WLCSP-4; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
IC EEPROM 8KBIT I2C 4WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24C08C4ATR | 1158901-CAT24C08C4ATR | CAT24C08C4ATR | CAT24C08C4ATROSTR-ND | CAT24C08C4ATR | CAT24C08C4ATR | 97Y9161 | CAT24C08C4ATR |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - CAT24C08C4ATR | Memory | Memory | Memory | Eeprom, 8Kbit, 400Khz, I2C, Wlcsp-4; Memory Size Onsemi | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |