onsemi Memory CAT24C05YI-GT3

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C05YI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - CAT24C05YI-GT3 - 914698-CAT24C05YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C05YI-GT3
914698-CAT24C05YI-GT3
Memory - EEPROM - CAT24C05YI-GT3 914698-CAT24C05YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 914698-CAT24C05YI-GT 3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-TSSOP Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAT24C05 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: CAT24C05YI-GT3CT, 24C05YI-GT3, CAT24C05YIGT3, CAT24C05YI-GT3DKR, CAT24C05YI-GT3TR

Manufacturer: ON Semiconductor
Win Source Part Number: 914698-CAT24C05YI-GT3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT24C05
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: CAT24C05YI-GT3CT, 24C05YI-GT3, CAT24C05YIGT3, CAT24C05YI-GT3DKR, CAT24C05YI-GT3TR

Buy Now Datasheet
Singapore, Singapore
4Kb 5.5V 400kHz Memory IC and Storage Component
774-CAT24C05YI-GT3
4Kb 5.5V 400kHz Memory IC and Storage Component 774-CAT24C05YI-GT3
4Kb I2C EEPROM, 5.5V, 400kHz, TSSOP8, Gold Plating Product overview: CAT24C05YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C05YI-GT3 can be used for catalog matching and distributor lookup.

4Kb I2C EEPROM, 5.5V, 400kHz, TSSOP8, Gold Plating Product overview: CAT24C05YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C05YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 8TSSOP

IC EEPROM 4KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - CAT24C05YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now
Memory - CAT24C05YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT24C05YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24C05YI-GT3
Integrated Circuits (ICs) - Memory CAT24C05YI-GT3
IC EEPROM 4KBIT I2C 8TSSOP

IC EEPROM 4KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C05YI-GT3TR-ND 914698-CAT24C05YI-GT3 774-CAT24C05YI-GT3 CAT24C05YI-GT3 CAT24C05YI-GT3 CAT24C05YI-GT3
Product Name Memory Memory - EEPROM - CAT24C05YI-GT3 4Kb 5.5V 400kHz Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM, , Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 1.8V ~ 5.5V 1.8V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details