EEPROM, 512X8, Serial, CMOS, PDSO8
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 4KBIT I2C 8TSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24C05YI-G | CAT24C05YI-G-ND | CAT24C05YI-G | CAT24C05YI-G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Logic Family | CMOS | |||
| Package Type | SOP; SSOP; TSSOP; TSSOP8 | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |