onsemi 4Kb 400kHz 5.5V MSOP Memory IC and Storage Component CAT24C04ZI-GT3

Description
4Kb I2C EEPROM, 400kHz, 5.5V, MSOP-8, Serial Memory IC Product overview: CAT24C04ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V, MSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, MSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04ZI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Kb I2C EEPROM, 400kHz, 5.5V, MSOP-8, Serial Memory IC Product overview: CAT24C04ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V, MSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, MSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04ZI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4Kb 400kHz 5.5V MSOP Memory IC and Storage Component
774-CAT24C04ZI-GT3
4Kb 400kHz 5.5V MSOP Memory IC and Storage Component 774-CAT24C04ZI-GT3
4Kb I2C EEPROM, 400kHz, 5.5V, MSOP-8, Serial Memory IC Product overview: CAT24C04ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V, MSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, MSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04ZI-GT3 can be used for catalog matching and distributor lookup.

4Kb I2C EEPROM, 400kHz, 5.5V, MSOP-8, Serial Memory IC Product overview: CAT24C04ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V, MSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, MSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04ZI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C04ZI-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - CAT24C04ZI-GT3 - 1158900-CAT24C04ZI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT24C04ZI-GT3
1158900-CAT24C04ZI-GT3
Memory - CAT24C04ZI-GT3 1158900-CAT24C04ZI-GT3
Manufacturer: Catalyst Semiconductor Win Source Part Number: 1158900-CAT24C04ZI-G T3 Manufacturer Homepage: www.catalyst-semicon ductor.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1158900-CAT24C04ZI-GT3
Manufacturer Homepage: www.catalyst-semiconductor.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CAT24C04ZI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C04ZI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C04ZI-GT3
IC EEPROM 4KBIT I2C 400KHZ 8MSOP

IC EEPROM 4KBIT I2C 400KHZ 8MSOP

Supplier's Site
IC EEPROM 4KBIT I2C 400KHZ 8MSOP

IC EEPROM 4KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Memory - CAT24C04ZI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C04ZI-GT3 CAT24C04ZI-GT3-ND 1158900-CAT24C04ZI-GT3 CAT24C04ZI-GT3 CAT24C04ZI-GT3 CAT24C04ZI-GT3
Product Name 4Kb 400kHz 5.5V MSOP Memory IC and Storage Component Memory Memory - CAT24C04ZI-GT3 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 27S47AFM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers