onsemi Memory CAT24C04ZI-G

Description
EEPROM, 4KX1, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 4KX1, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT24C04ZI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 4KX1, Serial, CMOS, PDSO8

EEPROM, 4KX1, Serial, CMOS, PDSO8

Supplier's Site Datasheet
 - CAT24C04ZI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 4KX1, Serial, CMOS, PDSO8

EEPROM, 4KX1, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - CAT24C04ZI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Singapore, Singapore
4Kb 400kHz 5V MSOP Memory IC and Storage Component
774-CAT24C04ZI-G
4Kb 400kHz 5V MSOP Memory IC and Storage Component 774-CAT24C04ZI-G
4Kb Serial EEPROM IC, 512x8, I2C, 400kHz, 5V, MSOP Product overview: CAT24C04ZI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5V, MSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5V, MSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04ZI-G can be used for catalog matching and distributor lookup.

4Kb Serial EEPROM IC, 512x8, I2C, 400kHz, 5V, MSOP Product overview: CAT24C04ZI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5V, MSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5V, MSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04ZI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C04ZI-G - 865769-CAT24C04ZI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C04ZI-G
865769-CAT24C04ZI-G
Memory - EEPROM - CAT24C04ZI-G 865769-CAT24C04ZI-G
Manufacturer: ON Semiconductor Win Source Part Number: 865769-CAT24C04ZI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAT24C04 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 865769-CAT24C04ZI-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT24C04
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 4K I2C 400KHZ 8MSOP - 598-CAT24C04ZI-G - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 4K I2C 400KHZ 8MSOP
598-CAT24C04ZI-G
IC EEPROM 4K I2C 400KHZ 8MSOP 598-CAT24C04ZI-G
IC EEPROM 4K I2C 400KHZ 8MSOP

IC EEPROM 4K I2C 400KHZ 8MSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - CAT24C04ZI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24C04ZI-G
Integrated Circuits (ICs) - Memory CAT24C04ZI-G
IC EEPROM 4KBIT I2C 400KHZ 8MSOP

IC EEPROM 4KBIT I2C 400KHZ 8MSOP

Supplier's Site
Memory - CAT24C04ZI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
Memory - CAT24C04ZI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C04ZI-G CAT24C04ZI-G-ND 774-CAT24C04ZI-G 865769-CAT24C04ZI-G 598-CAT24C04ZI-G CAT24C04ZI-G CAT24C04ZI-G
Product Name Memory 4Kb 400kHz 5V MSOP Memory IC and Storage Component Memory - EEPROM - CAT24C04ZI-G IC EEPROM 4K I2C 400KHZ 8MSOP Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS CMOS
Package Type SOP; SSOP; TSSOP; TSSOP8 TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SOP; SSOP; 8-MSOP SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; TSSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V 1.7V -3.3V; 3V; 5V; 3.3V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 93C46X/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Memory - 40060167 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details