onsemi 4Kb 400kHz 5.5V Memory IC and Storage Component CAT24C04YI-GT3

Description
4Kb EEPROM, I2C Serial, 400kHz, TSSOP8, 5.5V Product overview: CAT24C04YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04YI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Kb EEPROM, I2C Serial, 400kHz, TSSOP8, 5.5V Product overview: CAT24C04YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04YI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C04YI-GT3
4Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C04YI-GT3
4Kb EEPROM, I2C Serial, 400kHz, TSSOP8, 5.5V Product overview: CAT24C04YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04YI-GT3 can be used for catalog matching and distributor lookup.

4Kb EEPROM, I2C Serial, 400kHz, TSSOP8, 5.5V Product overview: CAT24C04YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C04YI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C04YI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C04YI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - CAT24C04YI-GT3 - 000220-CAT24C04YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C04YI-GT3
000220-CAT24C04YI-GT3
Memory - EEPROM - CAT24C04YI-GT3 000220-CAT24C04YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 000220-CAT24C04YI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 000220-CAT24C04YI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EEPROM - 1869696P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869696P
EEPROM 1869696P
ON Semiconductor, CAT24C04YI-GT3

ON Semiconductor, CAT24C04YI-GT3

Supplier's Site
EEPROM - 1869696 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869696
EEPROM 1869696
ON Semiconductor, CAT24C04YI-GT3

ON Semiconductor, CAT24C04YI-GT3

Supplier's Site
EEPROM - 1869023 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869023
EEPROM 1869023
ON Semiconductor, CAT24C04YI-GT3

ON Semiconductor, CAT24C04YI-GT3

Supplier's Site
IC EEPROM 4KBIT I2C 8TSSOP

IC EEPROM 4KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - CAT24C04YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C04YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 4KBIT I2C 8TSSOP

IC EEPROM 4KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C04YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C04YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C04YI-GT3
IC EEPROM 4KBIT I2C 8TSSOP

IC EEPROM 4KBIT I2C 8TSSOP

Supplier's Site
Serial Eeprom, 4Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi - 08R5405 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi
08R5405
Serial Eeprom, 4Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi 08R5405
SERIAL EEPROM, 4KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:-; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:-; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site
Eeprom, 4Kbit, I2C, 400Khz, Tssop-8; Memory Size Onsemi - 42AC9910 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, I2C, 400Khz, Tssop-8; Memory Size Onsemi
42AC9910
Eeprom, 4Kbit, I2C, 400Khz, Tssop-8; Memory Size Onsemi 42AC9910
EEPROM, 4KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 4KBIT, I2C, 400KHZ, TSSOP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 4Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi - 06R0510 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi
06R0510
Serial Eeprom, 4Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi 06R0510
SERIAL EEPROM, 4KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C04YI-GT3 CAT24C04YI-GT3OSDKR-ND 000220-CAT24C04YI-GT3 1869696P 1869696 CAT24C04YI-GT3 CAT24C04YI-GT3 CAT24C04YI-GT3 CAT24C04YI-GT3 08R5405
Product Name 4Kb 400kHz 5.5V Memory IC and Storage Component Memory Memory - EEPROM - CAT24C04YI-GT3 EEPROM EEPROM Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 4Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi
Memory Category EEPROM; EEPROM, EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 32 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Package Type TSSOP; TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details