EEPROM, 512X8, Serial, CMOS, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1158899-CAT24C04YI-G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
4Kb EEPROM, I2C Serial, 400kHz, TSSOP8, 5.5V Product overview: CAT24C04YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04YI-G can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 4K I2C 400KHZ 8TSSOP
IC EEPROM 4KBIT I2C 8TSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24C04YI-G | 1158899-CAT24C04YI-G | 774-CAT24C04YI-G | CAT24C04YI-G | CAT24C04YI-G | CAT24C04YI-G |
| Product Name | Memory - CAT24C04YI-G | 4Kb 400kHz 5.5V Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Logic Family | CMOS | |||||
| Package Type | SOP; SSOP; TSSOP; TSSOP8 | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |||
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Data Retention | 100 years |