onsemi 4Kb 5.5V 400kHz SOIC Memory IC and Storage Component CAT24C04WI-GT3

Description
4Kb EEPROM, I2C Serial, SOIC 8, 5.5V, 400kHz Product overview: CAT24C04WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04WI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Kb EEPROM, I2C Serial, SOIC 8, 5.5V, 400kHz Product overview: CAT24C04WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04WI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4Kb 5.5V 400kHz SOIC Memory IC and Storage Component
774-CAT24C04WI-GT3
4Kb 5.5V 400kHz SOIC Memory IC and Storage Component 774-CAT24C04WI-GT3
4Kb EEPROM, I2C Serial, SOIC 8, 5.5V, 400kHz Product overview: CAT24C04WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04WI-GT3 can be used for catalog matching and distributor lookup.

4Kb EEPROM, I2C Serial, SOIC 8, 5.5V, 400kHz Product overview: CAT24C04WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04WI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C04WI-GT3 - 012626-CAT24C04WI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C04WI-GT3
012626-CAT24C04WI-GT3
Memory - EEPROM - CAT24C04WI-GT3 012626-CAT24C04WI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012626-CAT24C04WI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012626-CAT24C04WI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 1869671 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869671
EEPROM 1869671
ON Semiconductor, CAT24C04WI-GT3

ON Semiconductor, CAT24C04WI-GT3

Supplier's Site
EEPROM - 1869671P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869671P
EEPROM 1869671P
ON Semiconductor, CAT24C04WI-GT3

ON Semiconductor, CAT24C04WI-GT3

Supplier's Site
EEPROM - 1869022 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869022
EEPROM 1869022
ON Semiconductor, CAT24C04WI-GT3

ON Semiconductor, CAT24C04WI-GT3

Supplier's Site
Memory - CAT24C04WI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C04WI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C04WI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C04WI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C04WI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C04WI-GT3
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 400KHZ 8SOIC

IC EEPROM 4KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 4Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi - 78Y6315 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi
78Y6315
Eeprom, 4Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi 78Y6315
EEPROM, 4KBIT, 100KHZ, I2C, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, 100KHZ, I2C, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
4K-Bit I2C Serial Eeprom Rohs Compliant Onsemi - 37AH9153 - Newark, An Avnet Company
Chicago, IL, United States
4K-Bit I2C Serial Eeprom Rohs Compliant Onsemi
37AH9153
4K-Bit I2C Serial Eeprom Rohs Compliant Onsemi 37AH9153
4K-BIT I2C SERIAL EEPROM ROHS COMPLIANT: YES

4K-BIT I2C SERIAL EEPROM ROHS COMPLIANT: YES

Supplier's Site
Memory - CAT24C04WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Memory - CAT24C04WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C04WI-GT3 012626-CAT24C04WI-GT3 1869671 1869671P CAT24C04WI-GT3OSTR-ND CAT24C04WI-GT3 CAT24C04WI-GT3 CAT24C04WI-GT3 78Y6315 37AH9153 CAT24C04WI-GT3 CAT24C04WI-GT3
Product Name 4Kb 5.5V 400kHz SOIC Memory IC and Storage Component Memory - EEPROM - CAT24C04WI-GT3 EEPROM EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 4Kbit, 100Khz, I2C, Soic-8; Memory Size Onsemi 4K-Bit I2C Serial Eeprom Rohs Compliant Onsemi Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 32 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details