onsemi Integrated Circuits (ICs) - Memory CAT24C04LI

Description
Win Source Part Number: 1051079-CAT24C04LI Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: ONSCATCAT24C04LI,215 6-CAT24C04LI Base Product Number: CAT24C04
Request a Quote Datasheet
Description
Win Source Part Number: 1051079-CAT24C04LI Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: ONSCATCAT24C04LI,215 6-CAT24C04LI Base Product Number: CAT24C04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1051079-CAT24C04LI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051079-CAT24C04LI
Integrated Circuits (ICs) - Memory 1051079-CAT24C04LI
Win Source Part Number: 1051079-CAT24C04LI Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900 ns Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: ONSCATCAT24C04LI,215 6-CAT24C04LI Base Product Number: CAT24C04

Win Source Part Number: 1051079-CAT24C04LI
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 900 ns
Voltage - Supply: 1.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.32.0051
Mfr: Catalyst Semiconductor Inc.
Other Names: ONSCATCAT24C04LI,2156-CAT24C04LI
Base Product Number: CAT24C04

Buy Now Datasheet
Memory - CAT24C04LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1051079-CAT24C04LI CAT24C04LI
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details