onsemi 4Kb 5.5V 400kHz Memory IC and Storage Component CAT24C04LI-G

Description
4Kb EEPROM, I2C Serial, 5.5V, PDIP-8, 400kHz Product overview: CAT24C04LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04LI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Kb EEPROM, I2C Serial, 5.5V, PDIP-8, 400kHz Product overview: CAT24C04LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04LI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4Kb 5.5V 400kHz Memory IC and Storage Component
774-CAT24C04LI-G
4Kb 5.5V 400kHz Memory IC and Storage Component 774-CAT24C04LI-G
4Kb EEPROM, I2C Serial, 5.5V, PDIP-8, 400kHz Product overview: CAT24C04LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04LI-G can be used for catalog matching and distributor lookup.

4Kb EEPROM, I2C Serial, 5.5V, PDIP-8, 400kHz Product overview: CAT24C04LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 5.5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 5.5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C04LI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory - Unclassified Memory - CAT24C04LI-G - 1158897-CAT24C04LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CAT24C04LI-G
1158897-CAT24C04LI-G
Memory - Unclassified Memory - CAT24C04LI-G 1158897-CAT24C04LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 1158897-CAT24C04LI-G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900ns Family Name: CAT24C04 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): M24C04-RBN5P; M24C04-RBN5G; BR24L04-W; Introduction Date: February 02, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1158897-CAT24C04LI-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Family Name: CAT24C04
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): M24C04-RBN5P; M24C04-RBN5G; BR24L04-W;
Introduction Date: February 02, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT24C04LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24C04LI-G
Integrated Circuits (ICs) - Memory CAT24C04LI-G
IC EEPROM 4KBIT I2C 400KHZ 8DIP

IC EEPROM 4KBIT I2C 400KHZ 8DIP

Supplier's Site
Serial Eeprom, 4Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi - 73P4460 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi
73P4460
Serial Eeprom, 4Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi 73P4460
SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4K I2C 400KHZ 8DIP - 598-CAT24C04LI-G - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 4K I2C 400KHZ 8DIP
598-CAT24C04LI-G
IC EEPROM 4K I2C 400KHZ 8DIP 598-CAT24C04LI-G
IC EEPROM 4K I2C 400KHZ 8DIP

IC EEPROM 4K I2C 400KHZ 8DIP

Supplier's Site
Memory - CAT24C04LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Memory - CAT24C04LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C04LI-G CAT24C04LI-G-ND 1158897-CAT24C04LI-G CAT24C04LI-G 73P4460 598-CAT24C04LI-G CAT24C04LI-G
Product Name 4Kb 5.5V 400kHz Memory IC and Storage Component Memory Memory - Unclassified Memory - CAT24C04LI-G Integrated Circuits (ICs) - Memory Serial Eeprom, 4Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi IC EEPROM 4K I2C 400KHZ 8DIP Memory
Memory Category EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 32 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 93C46/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details