onsemi 4Kb 400kHz 5.5V Memory IC and Storage Component CAT24C04C4ATR

Description
4Kb EEPROM, I2C Serial, 400kHz, WLCSP4, 1.7-5.5V Product overview: CAT24C04C4ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04C4ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Kb EEPROM, I2C Serial, 400kHz, WLCSP4, 1.7-5.5V Product overview: CAT24C04C4ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04C4ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Kb 400kHz 5.5V Memory IC and Storage Component - 774-CAT24C04C4ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C04C4ATR
4Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C04C4ATR
4Kb EEPROM, I2C Serial, 400kHz, WLCSP4, 1.7-5.5V Product overview: CAT24C04C4ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04C4ATR can be used for catalog matching and distributor lookup.

4Kb EEPROM, I2C Serial, 400kHz, WLCSP4, 1.7-5.5V Product overview: CAT24C04C4ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C04C4ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C04C4ATROSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 4-WLCSP (0.84x0.86)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 4-WLCSP (0.84x0.86)

Buy Now Datasheet
Memory - CAT24C04C4ATROSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 4-WLCSP (0.84x0.86)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 4-WLCSP (0.84x0.86)

Buy Now Datasheet
Memory - CAT24C04C4ATROSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 4-WLCSP (0.84x0.86)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 4-WLCSP (0.84x0.86)

Buy Now Datasheet
Memory - EEPROM - CAT24C04C4ATR - 1158896-CAT24C04C4ATR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C04C4ATR
1158896-CAT24C04C4ATR
Memory - EEPROM - CAT24C04C4ATR 1158896-CAT24C04C4ATR
Manufacturer: ON Semiconductor Win Source Part Number: 1158896-CAT24C04C4AT R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, WLCSP Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900ns Family Name: CAT24C04 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 4-WLCSP Alternative Parts (Cross-Reference): 11AA040T-I/TO; 11AA040-I/TT; 11AA040T-E/TO; ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1158896-CAT24C04C4ATR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-XFBGA, WLCSP
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Family Name: CAT24C04
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 4-WLCSP
Alternative Parts (Cross-Reference): 11AA040T-I/TO; 11AA040-I/TT; 11AA040T-E/TO;
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 4KBIT I2C 4WLCSP

IC EEPROM 4KBIT I2C 4WLCSP

Supplier's Site Datasheet
Memory - CAT24C04C4ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 4-WLCSP (0.84x0.86)

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 4-WLCSP (0.84x0.86)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C04C4ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C04C4ATR
Integrated Circuits (ICs) - Memory - Memory CAT24C04C4ATR
IC EEPROM 4KBIT I2C 4WLCSP

IC EEPROM 4KBIT I2C 4WLCSP

Supplier's Site
IC EEPROM 4KBIT I2C 4WLCSP

IC EEPROM 4KBIT I2C 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C04C4ATR CAT24C04C4ATROSTR-ND 1158896-CAT24C04C4ATR CAT24C04C4ATR CAT24C04C4ATR CAT24C04C4ATR CAT24C04C4ATR
Product Name 4Kb 400kHz 5.5V Memory IC and Storage Component Memory Memory - EEPROM - CAT24C04C4ATR Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT28C010-15LM883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 1000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details