onsemi Memory CAT24C03WI-G

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C03WI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
 - CAT24C03WI-G - Rochester Electronics
Newburyport, MA, United States
2-KBit I2C Serial EEPROM with Partial Array Write Protection

2-KBit I2C Serial EEPROM with Partial Array Write Protection

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C03WI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C03WI-G
Integrated Circuits (ICs) - Memory - Memory CAT24C03WI-G
IC EEPROM 2KBIT I2C 400KHZ 8SOIC

IC EEPROM 2KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 2K I2C 400KHZ 8SOIC - 598-CAT24C03WI-G - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2K I2C 400KHZ 8SOIC
598-CAT24C03WI-G
IC EEPROM 2K I2C 400KHZ 8SOIC 598-CAT24C03WI-G
IC EEPROM 2K I2C 400KHZ 8SOIC

IC EEPROM 2K I2C 400KHZ 8SOIC

Supplier's Site
Memory - CAT24C03WI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C03WI-G-ND CAT24C03WI-G CAT24C03WI-G 598-CAT24C03WI-G CAT24C03WI-G
Product Name Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 2K I2C 400KHZ 8SOIC Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -40degC ~ 85degC (TA) 5V; 1.8V~5.5V 1.8V ~ 5.5V
Data Rate 0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4072-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C04ZI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details