2Kb I2C EEPROM, 400kHz, 5.5V, TSSOP8, Surface Mount Product overview: CAT24C02YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 2Kb, 400kHz, 5.5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C02YI-G can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM, 256X8, Serial, CMOS, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1158893-CAT24C02YI-G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24C02YI-G | CAT24C02YI-GOS-ND | CAT24C02YI-G | 1158893-CAT24C02YI-G | CAT24C02YI-G | CAT24C02YI-G |
| Product Name | SMD 2Kb 400kHz 5.5V Memory IC and Storage Component | Memory | Memory - CAT24C02YI-G | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2 kbits | 2 kbits | 2 kbits |