Manufacturer: ON Semiconductor
Win Source Part Number: 752560-CAT24C02YE-GT
Manufacturer Homepage: www.onsemi.com
Reference case: MSOP8
Reference Date Code: 1529+
Alternative Parts (Cross-Reference): BR24G02FVT-3GE2; CAT24C02YE-G; CAT24C02YE-T3;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
EEPROM, 256X8, Serial, CMOS, PDSO8
IC 2K X 1 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-153, TSSOP-8, Programmable ROM Product overview: CAT24C02YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C02YE-GT3 can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT I2C 8TSSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 752560-CAT24C02YE-GT3 | CAT24C02YE-GT3 | 774-CAT24C02YE-GT3 | CAT24C02YE-GT3 | CAT24C02YE-GT3 |
| Product Name | Memory - CAT24C02YE-GT3 | TSSOP Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||||
| Package Type | SOP; SSOP; TSSOP; TSSOP8 | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Access Time | 900 ns | 900 ns | 900 ns | ||
| Data Retention | 100 years |