onsemi Memory CAT24C02VP2IGT3A

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT24C02VP2IGT3A is a 2-Kb CMOS Serial EEPROM device from Quarktwin Technology Ltd., designed for I²C communication. It operates within a supply voltage range of 1.7 V to 5.5 V and supports both Standard (100 kHz) and Fast (400 kHz) I²C protocols. The device features a 16-byte page write buffer, allowing for efficient data writing in one internal cycle. It includes hardware write protection for the entire memory, ensuring data integrity. This EEPROM is characterized by low power consumption, with a maximum read current of 1 mA and a write current of 2 mA at 400 kHz. It boasts a high endurance of over 1,000,000 program/erase cycles and offers a data retention period of up to 100 years. The CAT24C02VP2IGT3A is available in a TDFN-8 package and is compliant with RoHS standards, being lead-free and halogen-free. It is suitable for industrial applications, operating within an extended temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The CAT24C02VP2IGT3A is a 2-Kb CMOS Serial EEPROM device from Quarktwin Technology Ltd., designed for I²C communication. It operates within a supply voltage range of 1.7 V to 5.5 V and supports both Standard (100 kHz) and Fast (400 kHz) I²C protocols. The device features a 16-byte page write buffer, allowing for efficient data writing in one internal cycle. It includes hardware write protection for the entire memory, ensuring data integrity. This EEPROM is characterized by low power consumption, with a maximum read current of 1 mA and a write current of 2 mA at 400 kHz. It boasts a high endurance of over 1,000,000 program/erase cycles and offers a data retention period of up to 100 years. The CAT24C02VP2IGT3A is available in a TDFN-8 package and is compliant with RoHS standards, being lead-free and halogen-free. It is suitable for industrial applications, operating within an extended temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C02VP2IGT3AOSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
 - CAT24C02VP2IGT3A - Rochester Electronics
Newburyport, MA, United States
EEPROM, 256X8, Serial, CMOS, PDSO8

EEPROM, 256X8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - EEPROM - CAT24C02VP2IGT3A - 104597-CAT24C02VP2IGT3A - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C02VP2IGT3A
104597-CAT24C02VP2IGT3A
Memory - EEPROM - CAT24C02VP2IGT3A 104597-CAT24C02VP2IGT3A
Manufacturer: ON Semiconductor Win Source Part Number: 104597-CAT24C02VP2IG T3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 104597-CAT24C02VP2IGT3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C02VP2IGT3A
2Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C02VP2IGT3A
2Kb I2C EEPROM, 400kHz, 1.7-5.5V, PDSO8, 2.1x3.1mm Product overview: CAT24C02VP2IGT3A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C02VP2IGT3A can be used for catalog matching and distributor lookup.

2Kb I2C EEPROM, 400kHz, 1.7-5.5V, PDSO8, 2.1x3.1mm Product overview: CAT24C02VP2IGT3A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C02VP2IGT3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C02VP2IGT3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - CAT24C02VP2IGT3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT24C02VP2IGT3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24C02VP2IGT3A
Integrated Circuits (ICs) - Memory CAT24C02VP2IGT3A
IC EEPROM 2KBIT I2C 400KHZ 8TDFN

IC EEPROM 2KBIT I2C 400KHZ 8TDFN

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8TDFN

IC EEPROM 2KBIT I2C 400KHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C02VP2IGT3AOSTR-ND CAT24C02VP2IGT3A 104597-CAT24C02VP2IGT3A 774-CAT24C02VP2IGT3A CAT24C02VP2IGT3A CAT24C02VP2IGT3A CAT24C02VP2IGT3A
Product Name Memory Memory - EEPROM - CAT24C02VP2IGT3A 2Kb 400kHz 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad SOLCC8 8-TDFN (2x3) 8-WFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 27C128-15I/K - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details