onsemi Memory - EEPROM - CAT24C02HU4IGT3A CAT24C02HU4IGT3A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 202193-CAT24C02HU4IG T3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 202193-CAT24C02HU4IG T3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C02HU4IGT3A - 202193-CAT24C02HU4IGT3A - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C02HU4IGT3A
202193-CAT24C02HU4IGT3A
Memory - EEPROM - CAT24C02HU4IGT3A 202193-CAT24C02HU4IGT3A
Manufacturer: ON Semiconductor Win Source Part Number: 202193-CAT24C02HU4IG T3A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 202193-CAT24C02HU4IGT3A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CAT24C02HU4IGT3A-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UDFN-EP (2x3)

Buy Now Datasheet
2Kb 400kHz 5.5V Memory IC and Storage Component - 774-CAT24C02HU4IGT3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C02HU4IGT3A
2Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C02HU4IGT3A
2Kb I2C EEPROM, 400kHz, 1.7-5.5V, UDFN-8 Product overview: CAT24C02HU4IGT3A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C02HU4IGT3A can be used for catalog matching and distributor lookup.

2Kb I2C EEPROM, 400kHz, 1.7-5.5V, UDFN-8 Product overview: CAT24C02HU4IGT3A from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C02HU4IGT3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C02HU4IGT3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UDFN-EP (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UDFN-EP (2x3)

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8UDFN

IC EEPROM 2KBIT I2C 400KHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C02HU4IGT3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C02HU4IGT3A
Integrated Circuits (ICs) - Memory - Memory CAT24C02HU4IGT3A
IC EEPROM 2KBIT I2C 400KHZ 8UDFN

IC EEPROM 2KBIT I2C 400KHZ 8UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 202193-CAT24C02HU4IGT3A CAT24C02HU4IGT3A-ND 774-CAT24C02HU4IGT3A CAT24C02HU4IGT3A CAT24C02HU4IGT3A CAT24C02HU4IGT3A
Product Name Memory - EEPROM - CAT24C02HU4IGT3A Memory 2Kb 400kHz 5.5V Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN-EP (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7 V ~ 5.5 V 1.7V ~ 5.5V 1.7V 1.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 5962-9174402MXX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 256 kbits
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers