onsemi Memory CAT24C01ZI-GT3

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C01ZI-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - EEPROM - CAT24C01ZI-GT3 - 128994-CAT24C01ZI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C01ZI-GT3
128994-CAT24C01ZI-GT3
Memory - EEPROM - CAT24C01ZI-GT3 128994-CAT24C01ZI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 128994-CAT24C01ZI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 128994-CAT24C01ZI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1Kb 400kHz 5.5V MSOP Memory IC and Storage Component
774-CAT24C01ZI-GT3
1Kb 400kHz 5.5V MSOP Memory IC and Storage Component 774-CAT24C01ZI-GT3
1Kb I2C EEPROM, 400kHz, MSOP-8, 1.7-5.5V Product overview: CAT24C01ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 400kHz, 5.5V, MSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 400kHz, 5.5V, MSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C01ZI-GT3 can be used for catalog matching and distributor lookup.

1Kb I2C EEPROM, 400kHz, MSOP-8, 1.7-5.5V Product overview: CAT24C01ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 400kHz, 5.5V, MSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 400kHz, 5.5V, MSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C01ZI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C01ZI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C01ZI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C01ZI-GT3
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site
IC EEPROM 1KBIT I2C 400KHZ 8MSOP

IC EEPROM 1KBIT I2C 400KHZ 8MSOP

Supplier's Site Datasheet
Memory - CAT24C01ZI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C01ZI-GT3-ND 128994-CAT24C01ZI-GT3 774-CAT24C01ZI-GT3 CAT24C01ZI-GT3 CAT24C01ZI-GT3 CAT24C01ZI-GT3
Product Name Memory Memory - EEPROM - CAT24C01ZI-GT3 1Kb 400kHz 5.5V MSOP Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; 8-MSOP MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V 1.7V Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189FLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 16-3696-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-88735013A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 16 kbits
View Details