onsemi Memory CAT24C01YI-GT3

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C01YI-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
 - CAT24C01YI-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 128X8, Serial, CMOS, PDSO8

EEPROM, 128X8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - EEPROM - CAT24C01YI-GT3 - 039835-CAT24C01YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C01YI-GT3
039835-CAT24C01YI-GT3
Memory - EEPROM - CAT24C01YI-GT3 039835-CAT24C01YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 039835-CAT24C01YI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 900ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 039835-CAT24C01YI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C01YI-GT3
1Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C01YI-GT3
1Kb I2C EEPROM, TSSOP8, 400kHz, 5.5V Product overview: CAT24C01YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C01YI-GT3 can be used for catalog matching and distributor lookup.

1Kb I2C EEPROM, TSSOP8, 400kHz, 5.5V Product overview: CAT24C01YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C01YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - CAT24C01YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C01YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT24C01YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24C01YI-GT3
Integrated Circuits (ICs) - Memory CAT24C01YI-GT3
IC EEPROM 1KBIT I2C 8TSSOP

IC EEPROM 1KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C01YI-GT3-ND CAT24C01YI-GT3 039835-CAT24C01YI-GT3 774-CAT24C01YI-GT3 CAT24C01YI-GT3 CAT24C01YI-GT3 CAT24C01YI-GT3
Product Name Memory Memory - EEPROM - CAT24C01YI-GT3 1Kb 400kHz 5.5V Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; TSSOP8 SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details