CAT24C01BWI Product overview: CAT24C01BWI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C01BWI can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 761898-CAT24C01BWI
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 6 V
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 1μs
Family Name: CAT24C01B
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): AT24C01-10SE-2.7; AT24C01-10SC-T; AT24C01-10SC;
Introduction Date: September 07, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 1Kbit I²C 400 kHz 1 µs 8-SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24C01BWI | 761898-CAT24C01BWI | CAT24C01BWI | CAT24C01BWI | CAT24C01BWI |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - CAT24C01BWI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 1000 ns | 1000 ns | 1000 ns | 1000 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits |