onsemi Memory - CAT24C01BRI CAT24C01BRI

Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051076-CAT24C01BRI Mounting: SMD (SMT) Memory Size: 128 B Interface: I2C Access Time: 3.5 µs Categories: Memory Case / Package: MSOP Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051076-CAT24C01BRI Mounting: SMD (SMT) Memory Size: 128 B Interface: I2C Access Time: 3.5 µs Categories: Memory Case / Package: MSOP Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C01BRI - 1051076-CAT24C01BRI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT24C01BRI
1051076-CAT24C01BRI
Memory - CAT24C01BRI 1051076-CAT24C01BRI
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051076-CAT24C01BRI Mounting: SMD (SMT) Memory Size: 128 B Interface: I2C Access Time: 3.5 µs Categories: Memory Case / Package: MSOP Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051076-CAT24C01BRI
Mounting: SMD (SMT)
Memory Size: 128 B
Interface: I2C
Access Time: 3.5 µs
Categories: Memory
Case / Package: MSOP
Max Frequency: 100 kHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V

Buy Now
Memory IC and Storage Component - 2020-CAT24C01BRI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT24C01BRI
Memory IC and Storage Component 2020-CAT24C01BRI
Product overview: CAT24C01BRI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24C01BRI can be used for catalog matching and distributor lookup.

Product overview: CAT24C01BRI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24C01BRI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051076-CAT24C01BRI 2020-CAT24C01BRI
Product Name Memory - CAT24C01BRI Memory IC and Storage Component
Access Time 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 10324-06850 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers