Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051074-CAT24AC128W
Mounting: SMD (SMT)
Frequency: 400 kHz
Interface: I2C, Serial
Access Time: 900 ns
Density: 128 kb
Number of Pins: 8
Categories: OEM Parts(C-E)
Case / Package: SOIC N
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 3 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051074-CAT24AC128W |
| Product Name | OEM Parts - OEM Parts (C - E) - CAT24AC128W |