onsemi Integrated Circuits (ICs) Memory Memory CAT24AA16TDI-GT3

Description
Manufacturer: onsemi Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Memory Type: Non-Volatile Memory Format: EEPROM Technology: EEPROM Product Status: Active Base Product Number: CAT24 Voltage - Supply: 1.7V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Memory Type: Non-Volatile Memory Format: EEPROM Technology: EEPROM Product Status: Active Base Product Number: CAT24 Voltage - Supply: 1.7V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Manufacturer: onsemi Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Memory Type: Non-Volatile Memory Format: EEPROM Technology: EEPROM Product Status: Active Base Product Number: CAT24 Voltage - Supply: 1.7V ~ 5.5V Operating Temperature: -40°C ~ 85°C (TA)

Manufacturer: onsemi
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR) Cut Tape (CT)
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Product Status: Active
Base Product Number: CAT24
Voltage - Supply: 1.7V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)

Buy Now Datasheet
Memory - CAT24AA16TDI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns TSOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns TSOT-23-5

Buy Now Datasheet
Memory - CAT24AA16TDI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns TSOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
16Kb 5.5V Memory IC and Storage Component
774-CAT24AA16TDI-GT3
16Kb 5.5V Memory IC and Storage Component 774-CAT24AA16TDI-GT3
16Kb EEPROM, I2C, Serial, TSOT-23, 5.5V Product overview: CAT24AA16TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA16TDI-GT3 can be used for catalog matching and distributor lookup.

16Kb EEPROM, I2C, Serial, TSOT-23, 5.5V Product overview: CAT24AA16TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA16TDI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24AA16TDI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24AA16TDI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24AA16TDI-GT3
IC EEPROM 16KBIT I2C TSOT23-5

IC EEPROM 16KBIT I2C TSOT23-5

Supplier's Site
Serial Eeprom, 16Kbit, 1Mhz, Tsot-23-5; Memory Interface Type Onsemi - 10R6862 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 1Mhz, Tsot-23-5; Memory Interface Type Onsemi
10R6862
Serial Eeprom, 16Kbit, 1Mhz, Tsot-23-5; Memory Interface Type Onsemi 10R6862
SERIAL EEPROM, 16KBIT, 1MHZ, TSOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 1MHZ, TSOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 16Kbit, Tsot-23-5; Memory Size Onsemi - 81Y5896 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, Tsot-23-5; Memory Size Onsemi
81Y5896
Serial Eeprom, 16Kbit, Tsot-23-5; Memory Size Onsemi 81Y5896
SERIAL EEPROM, 16KBIT, TSOT-23-5; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, TSOT-23-5; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C TSOT23-5

IC EEPROM 16KBIT I2C TSOT23-5

Supplier's Site Datasheet
Memory - CAT24AA16TDI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 400 ns TSOT-23-5

EEPROM Memory IC 16Kbit I²C 1 MHz 400 ns TSOT-23-5

Buy Now Datasheet
IC EEPROM 16KBIT I2C TSOT23-5

IC EEPROM 16KBIT I2C TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24AA16TDI-GT3OSCT-ND 774-CAT24AA16TDI-GT3 CAT24AA16TDI-GT3 10R6862 81Y5896 CAT24AA16TDI-GT3 CAT24AA16TDI-GT3 CAT24AA16TDI-GT3
Product Name Integrated Circuits (ICs) Memory Memory Memory 16Kb 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 16Kbit, 1Mhz, Tsot-23-5; Memory Interface Type Onsemi Serial Eeprom, 16Kbit, Tsot-23-5; Memory Size Onsemi Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM, EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 TSOT TSOT-23 TSOT-23 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Access Time 900 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - CAT24C01WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details