EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 400ns 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1027635-CAT24AA08WI-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
8Kb I2C EEPROM, 1MHz, SOIC-8, 5.5V, 400ns Product overview: CAT24AA08WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 1MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 1MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA08WI-GT3 can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 8Kbit I²C 1 MHz 400 ns 8-SOIC
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24AA08WI-GT3-ND | 1027635-CAT24AA08WI-GT3 | 774-CAT24AA08WI-GT3 | CAT24AA08WI-GT3 | CAT24AA08WI-GT3 | CAT24AA08WI-GT3 |
| Product Name | Memory | Memory - EEPROM - CAT24AA08WI-GT3 | 8Kb 1MHz 5.5V SOIC Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7 V ~ 5.5 V | 1.7V | 1.7V ~ 5.5V | Surface Mount |