IC EEPROM SERIAL 4KB I2C 8SOIC Product overview: CAT24AA04WI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA04WI-G can be used for catalog matching and distributor lookup.
EEPROM, 512X8, Serial, CMOS, PDSO8
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns 8-SOIC
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
EEPROM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
IC EEPROM 4K I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24AA04WI-G | CAT24AA04WI-G | CAT24AA04WI-G-ND | CAT24AA04WI-G | CAT24AA04WI-G | 598-CAT24AA04WI-G |
| Product Name | 4KB Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | IC EEPROM 4K I2C 1MHZ 8SOIC | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | ||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |