Manufacturer: ON Semiconductor
Win Source Part Number: 1158885-CAT24AA04TDI
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 400ns
Family Name: CAT24AA04
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): AT24C04C-STUM-T; 24LC04BT-E/OTG; FT24C04A-ULR-T;
Introduction Date: September 17, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns TSOT-23-5
4Kb I2C EEPROM, 1MHz, TSOT, 5-Lead, 1.7-5.5V Product overview: CAT24AA04TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA04TDI-GT3
EEPROM Memory IC 4Kbit I²C 1 MHz 400 ns TSOT-23-5
IC EEPROM 4KBIT I2C TSOT23-5
IC EEPROM 4KBIT I2C TSOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1158885-CAT24AA04TDI-GT3 | CAT24AA04TDI-GT3-ND | 774-CAT24AA04TDI-GT3 | CAT24AA04TDI-GT3 | CAT24AA04TDI-GT3 | CAT24AA04TDI-GT3 |
| Product Name | Memory - EEPROM - CAT24AA04TDI-GT3 | Memory | 4Kb 1MHz 5.5V Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | ||
| Cycle Time | 5.00E6 ns | 400 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.7 V ~ 5.5 V | 1.7V ~ 5.5V | 1.7V | 1.7V ~ 5.5V | Surface Mount |