onsemi Memory CAT24AA02WI-GT3

Description
IC EEPROM 2KBIT 400KHZ 8SOIC
Request a Quote Datasheet
Description
IC EEPROM 2KBIT 400KHZ 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24AA02WI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 2KBIT 400KHZ 8SOIC

IC EEPROM 2KBIT 400KHZ 8SOIC

Buy Now Datasheet
Singapore, Singapore
2Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-CAT24AA02WI-GT3
2Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-CAT24AA02WI-GT3
2Kb I2C EEPROM, 256x8, SOIC-8, 400kHz, 5.5V Product overview: CAT24AA02WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA02WI-GT3 can be used for catalog matching and distributor lookup.

2Kb I2C EEPROM, 256x8, SOIC-8, 400kHz, 5.5V Product overview: CAT24AA02WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA02WI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24AA02WI-GT3 - 1158884-CAT24AA02WI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24AA02WI-GT3
1158884-CAT24AA02WI-GT3
Memory - EEPROM - CAT24AA02WI-GT3 1158884-CAT24AA02WI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1158884-CAT24AA02WI- GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 400ns Part Status: Obsolete(EOL) Family Name: CAT24AA02 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AT24C02BN-10SU-1.8B; 24AA02T-E/SNG; 24AA025T-I/SN; Introduction Date: December 07, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development

Manufacturer: ON Semiconductor
Win Source Part Number: 1158884-CAT24AA02WI-GT3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 400ns
Part Status: Obsolete(EOL)
Family Name: CAT24AA02
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AT24C02BN-10SU-1.8B; 24AA02T-E/SNG; 24AA025T-I/SN;
Introduction Date: December 07, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Embedded Design & Development

Buy Now Datasheet
IC EEPROM 2KBIT 400KHZ 8SOIC - 598-CAT24AA02WI-GT3 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2KBIT 400KHZ 8SOIC
598-CAT24AA02WI-GT3
IC EEPROM 2KBIT 400KHZ 8SOIC 598-CAT24AA02WI-GT3
IC EEPROM 2KBIT 400KHZ 8SOIC

IC EEPROM 2KBIT 400KHZ 8SOIC

Supplier's Site
IC EEPROM 2KBIT 400KHZ 8SOIC

IC EEPROM 2KBIT 400KHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT24AA02WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Memory - CAT24AA02WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Memory - CAT24AA02WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT24AA02WI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24AA02WI-GT3
Integrated Circuits (ICs) - Memory CAT24AA02WI-GT3
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24AA02WI-GT3TR-ND 774-CAT24AA02WI-GT3 1158884-CAT24AA02WI-GT3 598-CAT24AA02WI-GT3 CAT24AA02WI-GT3 CAT24AA02WI-GT3 CAT24AA02WI-GT3
Product Name Memory 2Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - CAT24AA02WI-GT3 IC EEPROM 2KBIT 400KHZ 8SOIC Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V 5V; 1.7V~5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 3500 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 520966231496 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers