onsemi 2Kb 5.5V 400kHz Memory IC and Storage Component CAT24AA02TDI-GT3

Description
2Kb EEPROM I2C Serial TSOT 5-Lead 1.7-5.5V 400kHz Product overview: CAT24AA02TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA02TDI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2Kb EEPROM I2C Serial TSOT 5-Lead 1.7-5.5V 400kHz Product overview: CAT24AA02TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA02TDI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2Kb 5.5V 400kHz Memory IC and Storage Component
774-CAT24AA02TDI-GT3
2Kb 5.5V 400kHz Memory IC and Storage Component 774-CAT24AA02TDI-GT3
2Kb EEPROM I2C Serial TSOT 5-Lead 1.7-5.5V 400kHz Product overview: CAT24AA02TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA02TDI-GT3 can be used for catalog matching and distributor lookup.

2Kb EEPROM I2C Serial TSOT 5-Lead 1.7-5.5V 400kHz Product overview: CAT24AA02TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 5.5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 5.5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA02TDI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24AA02TDI-GT3 - 012624-CAT24AA02TDI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24AA02TDI-GT3
012624-CAT24AA02TDI-GT3
Memory - EEPROM - CAT24AA02TDI-GT3 012624-CAT24AA02TDI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012624-CAT24AA02TDI- GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 400ns Family Name: CAT24AA02 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): 24LCS62/OTG; FT24C02A-5PR-T; 24LC02BHT-I/OT; FT24C02A-5LR-T; Introduction Date: December 07, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Embedded Design & Development

Manufacturer: ON Semiconductor
Win Source Part Number: 012624-CAT24AA02TDI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 400ns
Family Name: CAT24AA02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): 24LCS62/OTG; FT24C02A-5PR-T; 24LC02BHT-I/OT; FT24C02A-5LR-T;
Introduction Date: December 07, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Embedded Design & Development

Buy Now Datasheet
Memory - CAT24AA02TDI-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns TSOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 400ns TSOT-23-5

Buy Now Datasheet
IC EEPROM 2KBIT I2C TSOT23-5

IC EEPROM 2KBIT I2C TSOT23-5

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Tsot-23-5; Memory Interface Type Onsemi - 06R0473 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Tsot-23-5; Memory Interface Type Onsemi
06R0473
Serial Eeprom, 2Kbit, 400Khz, Tsot-23-5; Memory Interface Type Onsemi 06R0473
SERIAL EEPROM, 2KBIT, 400KHZ, TSOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, TSOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 400Khz, Tsot-23-5; Memory Interface Type Onsemi - 08R5399 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 400Khz, Tsot-23-5; Memory Interface Type Onsemi
08R5399
Serial Eeprom, 2Kbit, 400Khz, Tsot-23-5; Memory Interface Type Onsemi 08R5399
SERIAL EEPROM, 2KBIT, 400KHZ, TSOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Filter Terminals:SMDRoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 400KHZ, TSOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:400kHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 2Kbit, Tsot-23-5; Memory Size Onsemi - 81Y5895 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, Tsot-23-5; Memory Size Onsemi
81Y5895
Serial Eeprom, 2Kbit, Tsot-23-5; Memory Size Onsemi 81Y5895
SERIAL EEPROM, 2KBIT, TSOT-23-5; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, TSOT-23-5; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - CAT24AA02TDI-GT3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
CAT24AA02TDI-GT3
Memory >> EEPROM CAT24AA02TDI-GT3
2Kbit I2C TSOT-23-5 EEPROM ROHS

2Kbit I2C TSOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
Memory - CAT24AA02TDI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns TSOT-23-5

EEPROM Memory IC 2Kbit I²C 1 MHz 400 ns TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24AA02TDI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24AA02TDI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24AA02TDI-GT3
IC EEPROM 2KBIT I2C TSOT23-5

IC EEPROM 2KBIT I2C TSOT23-5

Supplier's Site
IC EEPROM 2K I2C 1MHZ TSOT23-5 - 598-CAT24AA02TDI-GT3 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 2K I2C 1MHZ TSOT23-5
598-CAT24AA02TDI-GT3
IC EEPROM 2K I2C 1MHZ TSOT23-5 598-CAT24AA02TDI-GT3
IC EEPROM 2K I2C 1MHZ TSOT23-5

IC EEPROM 2K I2C 1MHZ TSOT23-5

Supplier's Site
IC EEPROM 2KBIT I2C TSOT23-5

IC EEPROM 2KBIT I2C TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24AA02TDI-GT3 012624-CAT24AA02TDI-GT3 CAT24AA02TDI-GT3TR-ND CAT24AA02TDI-GT3 06R0473 81Y5895 CAT24AA02TDI-GT3 CAT24AA02TDI-GT3 CAT24AA02TDI-GT3 598-CAT24AA02TDI-GT3 CAT24AA02TDI-GT3
Product Name 2Kb 5.5V 400kHz Memory IC and Storage Component Memory - EEPROM - CAT24AA02TDI-GT3 Memory Memory Serial Eeprom, 2Kbit, 400Khz, Tsot-23-5; Memory Interface Type Onsemi Serial Eeprom, 2Kbit, Tsot-23-5; Memory Size Onsemi Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 2K I2C 1MHZ TSOT23-5 Memory
Memory Category EEPROM; EEPROM, EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 3500 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 16 kbits 2 kbits
Package Type TSOT TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 TSOT-23 TSOT-23 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details