onsemi Memory CAT24AA01TDI-GT3

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns TSOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24AA01TDI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns TSOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns TSOT-23-5

Buy Now Datasheet
Memory - EEPROM - CAT24AA01TDI-GT3 - 801404-CAT24AA01TDI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24AA01TDI-GT3
801404-CAT24AA01TDI-GT3
Memory - EEPROM - CAT24AA01TDI-GT3 801404-CAT24AA01TDI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 801404-CAT24AA01TDI- GT3 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 400ns Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: CAT24AA

Manufacturer: ON Semiconductor
Win Source Part Number: 801404-CAT24AA01TDI-GT3
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 400ns
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: CAT24AA

Buy Now
Singapore, Singapore
1Kb 5.5V 1.7V Memory IC and Storage Component
774-CAT24AA01TDI-GT3
1Kb 5.5V 1.7V Memory IC and Storage Component 774-CAT24AA01TDI-GT3
EEPROM 1Kb I2C Serial TSOT-23 5.5V 1.7V 400kHz Product overview: CAT24AA01TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V, 1.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, 1.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA01TDI-GT3 can be used for catalog matching and distributor lookup.

EEPROM 1Kb I2C Serial TSOT-23 5.5V 1.7V 400kHz Product overview: CAT24AA01TDI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V, 1.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, 1.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24AA01TDI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C TSOT23-5

IC EEPROM 1KBIT I2C TSOT23-5

Supplier's Site Datasheet
Memory - CAT24AA01TDI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns TSOT-23-5

EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns TSOT-23-5

Buy Now Datasheet
Serial Eeprom, 1Kbit, Tsot-23-5; Memory Size Onsemi - 81Y5894 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, Tsot-23-5; Memory Size Onsemi
81Y5894
Serial Eeprom, 1Kbit, Tsot-23-5; Memory Size Onsemi 81Y5894
SERIAL EEPROM, 1KBIT, TSOT-23-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, TSOT-23-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24AA01TDI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24AA01TDI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24AA01TDI-GT3
IC EEPROM 1KBIT I2C TSOT23-5

IC EEPROM 1KBIT I2C TSOT23-5

Supplier's Site
IC EEPROM 1KBIT I2C TSOT23-5

IC EEPROM 1KBIT I2C TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24AA01TDI-GT3OSTR-ND 801404-CAT24AA01TDI-GT3 774-CAT24AA01TDI-GT3 CAT24AA01TDI-GT3 CAT24AA01TDI-GT3 81Y5894 CAT24AA01TDI-GT3 CAT24AA01TDI-GT3
Product Name Memory Memory - EEPROM - CAT24AA01TDI-GT3 1Kb 5.5V 1.7V Memory IC and Storage Component Memory Memory Serial Eeprom, 1Kbit, Tsot-23-5; Memory Size Onsemi Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM, EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 TSOT SOT-23-5 Thin, TSOT-23-5 TSOT-23 SOT-23-5 Thin, TSOT-23-5
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Access Time 400 ns 3500 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
IC SRAM NONVOLATILE CNTRLR 8SOIC - 815-BQ2201SNG4 - Utmel Electronic Limited
Specs
Memory Category SRAM; SRAM Chip
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details