onsemi 3V 3.3V 5V SOIC Voltage Supervisor IC CAT1640WI-42

Description
Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N Product overview: CAT1640WI-42 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.3V, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1640WI-42 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N Product overview: CAT1640WI-42 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.3V, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1640WI-42 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 3.3V 5V SOIC Voltage Supervisor IC
691-CAT1640WI-42
3V 3.3V 5V SOIC Voltage Supervisor IC 691-CAT1640WI-42
Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N Product overview: CAT1640WI-42 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.3V, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1640WI-42 can be used for catalog matching and distributor lookup.

Processor Supervisor 3V/3.3V/5V 8-Pin SOIC N Product overview: CAT1640WI-42 from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V, 5V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.3V, 5V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1640WI-42 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - CAT1640WI-42 - 1184002-CAT1640WI-42 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT1640WI-42
1184002-CAT1640WI-42
PMIC - PMIC - Supervisors - CAT1640WI-42 1184002-CAT1640WI-42
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184002-CAT1640WI-42 Number of Pins: 8 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOIC Operating Supply Current: 3 mA Alternative Parts (Cross-Reference): CAT1640WI42; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C Max Supply Current: 3 mA Max Reset Threshold Voltage: 4.5 V Min Reset Threshold Voltage: 4.25 V Overvoltage Threshold: 4.5 V Undervoltage Threshold: 4.25 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184002-CAT1640WI-42
Number of Pins: 8
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOIC
Operating Supply Current: 3 mA
Alternative Parts (Cross-Reference): CAT1640WI42;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Max Supply Current: 3 mA
Max Reset Threshold Voltage: 4.5 V
Min Reset Threshold Voltage: 4.25 V
Overvoltage Threshold: 4.5 V
Undervoltage Threshold: 4.25 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT1640WI-42 1184002-CAT1640WI-42
Product Name 3V 3.3V 5V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT1640WI-42
Number of Supplies 1 1; 1
Type SOIC SOIC; SOIC
Pins 8 8
IQ 3000 µA 3000 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 1906529P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details