onsemi 5V Embedded Microprocessor MPU CAT1232LPW-T2

Description
IC SUPERVISOR MPU 5V 16SOIC Product overview: CAT1232LPW-T2 from ON Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1232LPW-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR MPU 5V 16SOIC Product overview: CAT1232LPW-T2 from ON Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1232LPW-T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Embedded Microprocessor MPU - 691-CAT1232LPW-T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Embedded Microprocessor MPU
691-CAT1232LPW-T2
5V Embedded Microprocessor MPU 691-CAT1232LPW-T2
IC SUPERVISOR MPU 5V 16SOIC Product overview: CAT1232LPW-T2 from ON Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1232LPW-T2 can be used for catalog matching and distributor lookup.

IC SUPERVISOR MPU 5V 16SOIC Product overview: CAT1232LPW-T2 from ON Semiconductor is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 5V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT1232LPW-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-CAT1232LPW-T2
Product Name 5V Embedded Microprocessor MPU
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6441BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded - Microprocessors - 25EMPPC603E2BB200F - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TSPC603RVGH12LC - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family PowerPC; PowerPC 603e
Clock Speed 266 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers